MM74C00N
MM74C00N
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MM74C00N Datasheet
History Price: Obsolete
In Stock: 23600
MM74C00N vs MM74HCU04M
Manufacturer
Series
74C
74HCU
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
3V ~ 15V
2V ~ 6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
5.2mA, 7.8mA
Input Logic Level - Low
1.5V ~ 2V
0.3V ~ 1.1V
Input Logic Level - High
3.5V ~ 8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-MDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)