MM74C04MX
MM74C04MX
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74C04MX Datasheet
History Price: $1.31000
In Stock: 22800
MM74C04MX vs MM74HCU04MTC
Series
74C
74HCU
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
3V ~ 15V
2V ~ 6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
5.2mA, 7.8mA
Input Logic Level - Low
1.5V ~ 2V
0.3V ~ 1.1V
Input Logic Level - High
3.5V ~ 8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)