MM74C04N
MM74C04N
Obsolete
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74C04N Datasheet
History Price: $1.31000
In Stock: 5600
MM74C04N vs MM74HCT14SJ
Series
74C
74HCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
8mA, 8mA
4.8mA, 4.8mA
Input Logic Level - Low
1.5V ~ 2V
0.5V ~ 0.6V
Input Logic Level - High
3.5V ~ 8V
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
20ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOP
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)