Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor MM74HC14SJ
MM74HC14SJ
Obsolete
Logic - Gates and Inverters
Description:
IC INVERT SCHMITT 6CH 1-IN 14SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
MM74HC14SJ Datasheet
History Price: $0.18000
In Stock: 25540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM74HC14SJ vs MM74HCT32MTC
Part No
MM74HC14SJ
MM74HCT32MTC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74HC
74HCT
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Inverter
OR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Schmitt Trigger
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
0.8V
Input Logic Level - High
1.5V ~ 4.2V
2V
Max Propagation Delay @ V, Max CL
21ns @ 6V, 50pF
20ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-TSSOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)