MM74HC14SJ
MM74HC14SJ
Obsolete
Description:  IC INVERT SCHMITT 6CH 1-IN 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74HC14SJ Datasheet
History Price: $0.18000
In Stock: 25540
MM74HC14SJ vs MM74HCU04M
Series
74HC
74HCU
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
Schmitt Trigger
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 7.8mA
Input Logic Level - Low
0.3V ~ 1.2V
0.3V ~ 1.1V
Input Logic Level - High
1.5V ~ 4.2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
21ns @ 6V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SOIC
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)