Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MM74HCT08MX
MM74HCT08MX
Active
Logic - Gates and Inverters
Description:
IC GATE AND 4CH 2-INP 14SOIC
Manufacturer:
onsemi
Datasheet:
MM74HCT08MX Datasheet
History Price: $0.66000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM74HCT08MX vs MM74HCU04SJX
Part No
MM74HCT08MX
MM74HCU04SJX
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Fairchild Semiconductor
Series
74HCT
74HCU
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Logic Type
AND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
4.8mA, 4.8mA
5.2mA, 7.8mA
Input Logic Level - Low
0.8V
0.3V ~ 1.1V
Input Logic Level - High
2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)