☰
MM74HCT138M
MM74HCT138M
Active
Description:  IC DECODER/DEMUX 1X3:8 16SOIC
Manufacturer:  onsemi
Datasheet:   MM74HCT138M Datasheet
History Price: $0.94000
In Stock: 31600
MM74HCT138M vs MM74HCT138MX
Manufacturer
Series
74HCT
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
4.8mA, 4.8mA
4.8mA, 4.8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC