MM74HCT14M
MM74HCT14M
Active
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  onsemi
Datasheet:   MM74HCT14M Datasheet
History Price: $0.70000
In Stock: 25600
MM74HCT14M vs MM74HCT32N
Series
74HCT
74HCT
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Inverter
OR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
4.8mA, 4.8mA
4.8mA, 4.8mA
Input Logic Level - Low
0.5V ~ 0.6V
0.8V
Input Logic Level - High
1.9V ~ 2.1V
2V
Max Propagation Delay @ V, Max CL
20ns @ 5V, 50pF
20ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)