Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MM74HCT14M
MM74HCT14M
Active
Logic - Gates and Inverters
Description:
IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:
onsemi
Datasheet:
MM74HCT14M Datasheet
History Price: $0.70000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM74HCT14M vs MM74HCU04MX
Part No
MM74HCT14M
MM74HCU04MX
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
onsemi
Series
74HCT
74HCU
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
4.8mA, 4.8mA
5.2mA, 7.8mA
Input Logic Level - Low
0.5V ~ 0.6V
0.3V ~ 1.1V
Input Logic Level - High
1.9V ~ 2.1V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
20ns @ 5V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)