MM74HCT14MXNL
MM74HCT14MXNL
Active
Description:  IC GATE XNOR 4CH 2-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.22000
In Stock: 41200
MM74HCT14MXNL vs MM74HCU04MX
Series
74HCT
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
XNOR (Exclusive NOR)
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 7.8mA
Input Logic Level - Low
0.5V ~ 0.6V
0.3V ~ 1.1V
Input Logic Level - High
1.9V ~ 2.1V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
20ns @ 6V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)