MM74HCU04MX
MM74HCU04MX
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   MM74HCU04MX Datasheet
History Price: $0.65000
In Stock: 18400
MM74HCU04MX vs MM74HCU04N
Series
74HCU
74HCU
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 7.8mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.1V
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
14ns @ 6V, 50pF
20ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)