MM74HCU04SJ
MM74HCU04SJ
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74HCU04SJ Datasheet
History Price: $0.19000
In Stock: 34000
MM74HCU04SJ vs MM74HCU04SJX
Series
74HCU
74HCU
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 7.8mA
5.2mA, 7.8mA
Input Logic Level - Low
0.3V ~ 1.1V
0.3V ~ 1.1V
Input Logic Level - High
1.7V ~ 4.8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
14ns @ 6V, 50pF
14ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.209", 5.30mm Width)