Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Panasonic MN1381-E
MN1381-E
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL TO92
Manufacturer:
Panasonic
Datasheet:
MN1381-E Datasheet
History Price: Obsolete
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MN1381-E vs MN13822UP
Part No
MN1381-E
MN13822UP
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Panasonic
Panasonic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.2V
4.6V
Output
Push-Pull, Totem Pole
CMOS Inverted
Reset
Active High
Active Low
Reset Timeout
250μs Typical
3μs Typical
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-92
Mini 3P