MP10091ES-LF
MP10091ES-LF
Active
Description:  IC REG CTRLR PWM SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 16800
MP10091ES-LF vs MP163CGS-5
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
-
Non-Isolated
Internal Switch(s)
-
Yes
Voltage - Breakdown
-
700V
Topology
-
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
5.3 V
Voltage - Supply (Vcc/Vdd)
-
5.4V ~ 6V
Duty Cycle
-
-
Frequency - Switching
-
28kHz
Power (Watts)
-
4 W
Fault Protection
-
Current Limiting, Over Load, Short Circuit
Control Features
-
EN, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
16-SOIC
8-SOIC-7B
Mounting Type
Surface Mount
Surface Mount