MP100LGN-Z
MP100LGN-Z
Active
Description:  IC OFFLINE SW INDUCTORLS 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP100LGN-Z Datasheet
History Price: $1.61000
In Stock: 31600
MP100LGN-Z vs MP172AGS-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
700V
700V
Topology
Inductorless
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
85V ~ 305V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
-
3 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Power Good
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC
Mounting Type
Surface Mount
Surface Mount