MP1469GJ-P
MP1469GJ-P
Not For New Designs
Description:  IC REG BUCK ADJ 1.5A TSOT23-6
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1469GJ-P Datasheet
History Price: $1.13156
In Stock: 26800
MP1469GJ-P vs MP1583DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
4.75V
Voltage - Input (Max)
16V
23V
Voltage - Output (Min/Fixed)
0.8V
1.22V
Voltage - Output (Max)
13V
21V
Current - Output
1.5A
3A
Frequency - Switching
490kHz
385kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
8-SOICE