Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1471GJ-P
MP1471GJ-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A TSOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1471GJ-P Datasheet
History Price: $2.13000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP1471GJ-P vs MP1542DK-LF
Part No
MP1471GJ-P
MP1542DK-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
MP
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Discontinued
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
2.5V
Voltage - Input (Max)
16V
22V
Voltage - Output (Min/Fixed)
0.8V
3V
Voltage - Output (Max)
14.4V
22V
Current - Output
3A
2A (Switch)
Frequency - Switching
490kHz
700kHz, 1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-23-6
8-MSOP