MP1492DS-LF
MP1492DS-LF
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1492DS-LF Datasheet
History Price: $2.44000
In Stock: 0
MP1492DS-LF vs MP1580HP-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
4.75V
Voltage - Input (Max)
16V
25V
Voltage - Output (Min/Fixed)
0.805V
1.22V
Voltage - Output (Max)
13V
21V
Current - Output
2A
2A
Frequency - Switching
-
380kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP