MP1522ET-LF-P
MP1522ET-LF-P
Active
Description:  IC REG BOOST ADJ 300MA SOT23-5
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 9200
MP1522ET-LF-P vs MP1591DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
6.5V
Voltage - Input (Max)
25V
32V
Voltage - Output (Min/Fixed)
2.7V
1.23V
Voltage - Output (Max)
25V
21V
Current - Output
300mA (Switch)
2A
Frequency - Switching
-
330kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-SOICE