MP1527DM-LF
MP1527DM-LF
Obsolete
Description:  IC REG BOOST ADJ 2A 14TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1527DM-LF Datasheet
History Price: Obsolete
In Stock: 42000
MP1527DM-LF vs MP1584EN-LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
4.5V
Voltage - Input (Max)
25V
28V
Voltage - Output (Min/Fixed)
3.3V
0.8V
Voltage - Output (Max)
25V
25V
Current - Output
2A
3A
Frequency - Switching
1.3MHz
100kHz ~ 1.5MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
14-TSSOP
8-SOICE