MP1542DK-LF-P
MP1542DK-LF-P
Active
Description:  IC REG BOOST ADJUSTABLE 2A 8MSOP
Manufacturer:  Monolithic Power Systems
History Price: $1.55820
In Stock: 22400
MP1542DK-LF-P vs MP1593DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.75V
Voltage - Input (Max)
22V
28V
Voltage - Output (Min/Fixed)
3V
1.22V
Voltage - Output (Max)
22V
25.2V
Current - Output
2A (Switch)
3A
Frequency - Switching
1.3MHz
385kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MSOP
8-SOICE