Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1542DK-LF
MP1542DK-LF
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST CONVERTER 8MSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1542DK-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP1542DK-LF vs MP1567DK-LF
Part No
MP1542DK-LF
MP1567DK-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tube
Tube
Status
Discontinued
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.6V
Voltage - Input (Max)
22V
6V
Voltage - Output (Min/Fixed)
3V
0.9V
Voltage - Output (Max)
22V
4.5V
Current - Output
2A (Switch)
1.2A
Frequency - Switching
700kHz, 1.3MHz
800kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
10-MSOP