MP1542DK-LF
MP1542DK-LF
Discontinued
Description:  IC REG BOOST CONVERTER 8MSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1542DK-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6000
MP1542DK-LF vs MP1660GTF-P
Series
MP
MP
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
22V
16V
Voltage - Output (Min/Fixed)
3V
0.6V
Voltage - Output (Max)
22V
10V
Current - Output
2A (Switch)
3A
Frequency - Switching
700kHz, 1.3MHz
600kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SOT-563, SOT-666
Supplier Device Package
8-MSOP
SOT-563