MP1567DK-LF-P
MP1567DK-LF-P
Not For New Designs
Description:  IC REG BUCK ADJ 1.2A 10MSOP
Manufacturer:  Monolithic Power Systems
History Price: $1.91796
In Stock: 21600
MP1567DK-LF-P vs MP1591DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
6.5V
Voltage - Input (Max)
6V
32V
Voltage - Output (Min/Fixed)
0.9V
1.23V
Voltage - Output (Max)
4.5V
21V
Current - Output
1.2A
2A
Frequency - Switching
800kHz
330kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MSOP
8-SOICE