MP1586EN-LF
MP1586EN-LF
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1586EN-LF Datasheet
History Price: Active
In Stock: 16800
MP1586EN-LF vs MP1591DN-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
6.5V
Voltage - Input (Max)
28V
32V
Voltage - Output (Min/Fixed)
0.8V
1.23V
Voltage - Output (Max)
25V
21V
Current - Output
3A
2A
Frequency - Switching
50kHz ~ 400kHz
330kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
8-SOICE