MP1591DN-LF
MP1591DN-LF
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1591DN-LF Datasheet
History Price: Active
In Stock: 14400
MP1591DN-LF vs MP1527DR-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6.5V
2.6V
Voltage - Input (Max)
32V
25V
Voltage - Output (Min/Fixed)
1.23V
3.3V
Voltage - Output (Max)
21V
25V
Current - Output
2A
2A
Frequency - Switching
330kHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-VQFN Exposed Pad
Supplier Device Package
8-SOICE
16-QFN (4x4)