MP163BGS-33
MP163BGS-33
Active
Description:  700V, NON-ISOLATED, OFFLINE REGU
Manufacturer:  Monolithic Power Systems
Datasheet:   MP163BGS-33 Datasheet
History Price: Active
In Stock: 20400
MP163BGS-33 vs MP173GS-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
5.3 V
-
Voltage - Supply (Vcc/Vdd)
5.4V ~ 6V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
28kHz
-
Power (Watts)
4 W
4 W
Fault Protection
Current Limiting, Over Load, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
EN, Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-7B
8-SOIC
Mounting Type
Surface Mount
Surface Mount