MP163BGSE-33
MP163BGSE-33
Active
Description:  700V, NON-ISOLATED, OFFLINE REGU
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 2400
MP163BGSE-33 vs MP163CGS-5
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
5.3 V
5.3 V
Voltage - Supply (Vcc/Vdd)
5.4V ~ 6V
5.4V ~ 6V
Duty Cycle
-
-
Frequency - Switching
28kHz
28kHz
Power (Watts)
4 W
4 W
Fault Protection
Current Limiting, Over Load, Short Circuit
Current Limiting, Over Load, Short Circuit
Control Features
EN, Soft Start
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
16-SOIC
8-SOIC-7B
Mounting Type
Surface Mount
Surface Mount