Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
5.3 V
Voltage - Supply (Vcc/Vdd)
5.5V ~ 5.7V
5.4V ~ 6V
Frequency - Switching
-
28kHz
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Load, Short Circuit
Control Features
Soft Start
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOIC
8-SOIC-7B
Mounting Type
Surface Mount
Surface Mount