Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems MP174GJ-P
MP174GJ-P
Not For New Designs
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP174GJ-P Datasheet
History Price: $1.18720
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP174GJ-P vs MP172GJ-P
Part No
MP174GJ-P
MP172GJ-P
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
5.3V ~ 5.6V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
5 W
3 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
TSOT-23-5
Mounting Type
Surface Mount
Surface Mount