MP174GS
MP174GS
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP174GS Datasheet
History Price: Obsolete
In Stock: 22400
MP174GS vs MP163BGS-33
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
5.3 V
Voltage - Supply (Vcc/Vdd)
5.3V ~ 5.6V
5.4V ~ 6V
Duty Cycle
-
-
Frequency - Switching
-
28kHz
Power (Watts)
5 W
4 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Current Limiting, Over Load, Short Circuit
Control Features
Soft Start
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOIC
8-SOIC-7B
Mounting Type
Surface Mount
Surface Mount