MP2002AGD-Z
MP2002AGD-Z
Active
Description:  IC REG LDO 500MA 8QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2002AGD-Z Datasheet
History Price: $0.94000
In Stock: 48000
MP2002AGD-Z vs MP2019GN-5-Z
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
40V
Voltage - Output (Min/Fixed)
0.5V
5V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
0.64V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
-
16 μA
Current - Supply (Max)
-
95 μA
PSRR
-
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x3)
8-SOIC-EP