Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2002DD-LF-P
MP2002DD-LF-P
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 500MA 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2002DD-LF-P Datasheet
History Price: $1.83644
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2002DD-LF-P vs MP2019GN-5
Part No
MP2002DD-LF-P
MP2019GN-5
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
40V
Voltage - Output (Min/Fixed)
0.5V
5V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
0.64V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
100 μA
16 μA
Current - Supply (Max)
5 mA
95 μA
PSRR
-
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x3)
8-SOIC-EP