MP2002DD-LF-P
MP2002DD-LF-P
Not For New Designs
Description:  IC REG LINEAR POS ADJ 500MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.83644
In Stock: 14400
MP2002DD-LF-P vs MP20249DC-MC-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
6.5V
6V
Voltage - Output (Min/Fixed)
0.5V
1.2V, 2.8V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
500mA
200mA, 200mA
Current - Quiescent (Iq)
100 μA
125 μA
Current - Supply (Max)
5 mA
-
PSRR
-
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
8-QFN (2x3)
6-WLCSP (1x1.5)