Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
40V
24V
Voltage - Output (Min/Fixed)
3.6V
1.215V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
1.3V @ 500mA
1.1V @ 150mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
17 μA
35 μA
Current - Supply (Max)
150 μA
50 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
55dB (100kHz)
Control Features
Current Limit, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
6-VDFN Exposed Pad
Supplier Device Package
TO-252-5
6-QFN (2x2)