Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2014GZD-36-P
MP2014GZD-36-P
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.6V 500MA TO252-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2014GZD-36-P Datasheet
History Price: $1.42836
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2014GZD-36-P vs MP2016DJ-LF-P
Part No
MP2014GZD-36-P
MP2016DJ-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
3.6V
1.2V
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
1.3V @ 500mA
0.9V @ 30mA
Current - Output
500mA
30mA
Current - Quiescent (Iq)
17 μA
30 μA
Current - Supply (Max)
150 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
-
Control Features
Current Limit, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TO-252-5
TSOT-23-5