Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Voltage - Input (Max)
40V
6V
Voltage - Output (Min/Fixed)
3.6V
1.2V, 2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.3V @ 500mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
500mA
200mA, 200mA
Current - Quiescent (Iq)
17 μA
125 μA
Current - Supply (Max)
150 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Current Limit, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
6-WFBGA, WLCSP
Supplier Device Package
TO-252-5
6-WLCSP (1x1.5)