MP2014GZD-Z
MP2014GZD-Z
Active
Description:  IC REG LINEAR 5V 500MA TO252-5
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2014GZD-Z Datasheet
History Price: $0.93000
In Stock: 40800
MP2014GZD-Z vs MP2019GN-33-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 500mA
0.43V @ 150mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
17 μA
95 μA
Current - Supply (Max)
150 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
45dB (1kHz)
Control Features
Current Limit, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-SOIC-EP