MP2015AGG-Z
MP2015AGG-Z
Active
Description:  IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
MP2015AGG-Z vs MP20142DGT-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Programmable
Number of Regulators
1
2
Voltage - Input (Max)
24V
5.5V
Voltage - Output (Min/Fixed)
1.215V
1.5V
Voltage - Output (Max)
15V
3.3V
Voltage Dropout (Max)
1.1V @ 150mA
0.12V @ 100mA, 0.12V @ 100mA
Current - Output
150mA
200mA, 200mA
Current - Quiescent (Iq)
35 μA
90 μA
Current - Supply (Max)
50 μA
150 μA
PSRR
55dB (100kHz)
75dB (100Hz ~ 1kHz)
Control Features
Enable
Enable
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
6-QFN (2x2)
8-TQFN (2x2)