MP2015AGG-Z
MP2015AGG-Z
Active
Description:  IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
MP2015AGG-Z vs MP2018GZD-5-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
16V
Voltage - Output (Min/Fixed)
1.215V
5V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1.1V @ 150mA
1V @ 500mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
35 μA
17 μA
Current - Supply (Max)
50 μA
150 μA
PSRR
55dB (100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable
Power Good
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
6-QFN (2x2)
TO-252-5