Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
24V
40V
Voltage - Output (Min/Fixed)
1.215V
5V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1.1V @ 150mA
0.64V @ 300mA
Current - Output
150mA
300mA
Current - Quiescent (Iq)
35 μA
16 μA
Current - Supply (Max)
50 μA
95 μA
PSRR
55dB (100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
6-QFN (2x2)
8-SOIC-EP