MP2015AGG-Z
MP2015AGG-Z
Active
Description:  IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
MP2015AGG-Z vs MP2019GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
40V
Voltage - Output (Min/Fixed)
1.215V
1.2V
Voltage - Output (Max)
15V
15V
Voltage Dropout (Max)
1.1V @ 150mA
0.55V @ 150mA
Current - Output
150mA
300mA
Current - Quiescent (Iq)
35 μA
95 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
45dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
6-QFN (2x2)
8-SOIC-EP