MP2015AGG-Z
MP2015AGG-Z
Active
Description:  IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
MP2015AGG-Z vs MP20249DC-MC-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
24V
6V
Voltage - Output (Min/Fixed)
1.215V
1.2V, 2.8V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1.1V @ 150mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
150mA
200mA, 200mA
Current - Quiescent (Iq)
35 μA
125 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
6-QFN (2x2)
6-WLCSP (1x1.5)