Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2015AGG-Z
MP2015AGG-Z
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2015AGG-Z vs MP2030DQ-LF-P
Part No
MP2015AGG-Z
MP2030DQ-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
5.5V
Voltage - Output (Min/Fixed)
1.215V
0.9V
Voltage - Output (Max)
15V
3.6V
Voltage Dropout (Max)
1.1V @ 150mA
0.15V @ 3A (Typ)
Current - Output
150mA
3A
Current - Quiescent (Iq)
35 μA
220 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
32dB (100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-QFN (2x2)
10-QFN (3x3)