MP2015AGG-Z
MP2015AGG-Z
Active
Description:  IC REG LINEAR POS ADJ 150MA 6QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2015AGG-Z Datasheet
History Price: $1.19000
In Stock: 6400
MP2015AGG-Z vs MP2030DU-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
5.5V
Voltage - Output (Min/Fixed)
1.215V
0.9V
Voltage - Output (Max)
15V
3.6V
Voltage Dropout (Max)
1.1V @ 150mA
0.15V @ 3A (Typ)
Current - Output
150mA
3A
Current - Quiescent (Iq)
35 μA
220 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
32dB (100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
6-QFN (2x2)
32-QFN (5x5)