MP2015AGJE-P
MP2015AGJE-P
Active
Description:  IC REG LIN POS ADJ 150MA TSOT23
Manufacturer:  Monolithic Power Systems
History Price: $0.94658
In Stock: 22800
MP2015AGJE-P vs MP2015AGQ-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
24V
Voltage - Output (Min/Fixed)
1.215V
1.215V
Voltage - Output (Max)
15V
15V
Voltage Dropout (Max)
1.1V @ 150mA
1.1V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
35 μA
35 μA
Current - Supply (Max)
50 μA
50 μA
PSRR
55dB (100kHz)
55dB (100kHz)
Control Features
Enable
Enable
Protection Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-4 Thin, TSOT-23-4
8-VDFN Exposed Pad
Supplier Device Package
TSOT-23-4
8-QFN (3x3)