Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2015AGJE-P
MP2015AGJE-P
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 150MA TSOT23
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2015AGJE-P Datasheet
History Price: $0.94658
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2015AGJE-P vs MP2019GN-Z
Part No
MP2015AGJE-P
MP2019GN-Z
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
40V
Voltage - Output (Min/Fixed)
1.215V
1.2V
Voltage - Output (Max)
15V
15V
Voltage Dropout (Max)
1.1V @ 150mA
0.55V @ 150mA
Current - Output
150mA
300mA
Current - Quiescent (Iq)
35 μA
95 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
45dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-4 Thin, TSOT-23-4
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-4
8-SOIC-EP