Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2015AGQ-33-P
MP2015AGQ-33-P
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 150MA 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2015AGQ-33-P Datasheet
History Price: $0.94604
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2015AGQ-33-P vs MP2015AGG-33-P
Part No
MP2015AGQ-33-P
MP2015AGG-33-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
24V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 150mA
0.7V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
15 μA
15 μA
Current - Supply (Max)
25 μA
25 μA
PSRR
55dB (100kHz)
55dB (100kHz)
Control Features
Enable
Enable
Protection Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
6-VDFN Exposed Pad
Supplier Device Package
8-QFN (3x3)
6-QFN (2x2)