MP2015AGQ-33-P
MP2015AGQ-33-P
Active
Description:  IC REG LINEAR 3.3V 150MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.94604
In Stock: 5600
MP2015AGQ-33-P vs MP20249DC-MC-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
24V
6V
Voltage - Output (Min/Fixed)
3.3V
1.2V, 2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 150mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
150mA
200mA, 200mA
Current - Quiescent (Iq)
15 μA
125 μA
Current - Supply (Max)
25 μA
-
PSRR
55dB (100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
8-QFN (3x3)
6-WLCSP (1x1.5)