MP2015AGQ-33-Z
MP2015AGQ-33-Z
Active
Description:  IC REG LINEAR 3.3V 150MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.54000
In Stock: 22000
MP2015AGQ-33-Z vs MP2019GN-33
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
40V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 150mA
0.43V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
15 μA
95 μA
Current - Supply (Max)
25 μA
-
PSRR
55dB (100kHz)
45dB (1kHz)
Control Features
Enable
Enable
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-QFN (3x3)
8-SOIC-EP